The Hook Up Wire, part number 89K8128, is a 100-foot length of 24 AWG copper wire with a white PTFE jacket. It is rated for a maximum voltage of 250 VRMS and can operate within a temperature range of -60 to 200°C. The wire features a nominal insulation wall thickness of 0.006 inches and complies with military specification MIL-W-16878/6 (Type ET) as well as NEMA HP3-ETXBEB. The product is RoHS compliant and meets California Proposition 65 requirements, ensuring it does not contain hazardous substances above specified limits. The wire has a nominal conductor DCR of 23.6 Ω per 1000 feet at 20°C and an inductance of 0.04 µH per foot. This product is suitable for various electrical applications where flexibility and reliability are required.
HOOK UP WIRE, 100FT, 24AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 89K8128 |
| Product Name | Hook Up Wire, 100Ft, 24Awg, Copper, White, 250V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |