Alpha Wire Hook Up Wire, 100Ft, 24Awg, Copper, Gray, 250V; Jacket Material Alpha Wire 2844/7 SL005

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, Gray, 250V; Jacket Material Alpha Wire - 02F9570 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, Gray, 250V; Jacket Material Alpha Wire
02F9570
Hook Up Wire, 100Ft, 24Awg, Copper, Gray, 250V; Jacket Material Alpha Wire 02F9570
HOOK UP WIRE, 100FT, 24AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9570
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, Gray, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details