Alpha Wire Hook Up Wire, 100Ft, 24Awg, Copper, Green, 250V; Jacket Material Alpha Wire 2844/7 GR005

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, Green, 250V; Jacket Material Alpha Wire - 86K9025 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, Green, 250V; Jacket Material Alpha Wire
86K9025
Hook Up Wire, 100Ft, 24Awg, Copper, Green, 250V; Jacket Material Alpha Wire 86K9025
HOOK UP WIRE, 100FT, 24AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9025
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, Green, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SV-7-XX-25 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Connecting cable - KMP4-9P-5-PVC - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers