Alpha Wire Hook Up Wire, 1000Ft, 24Awg, Copper, Green, 250V; Jacket Material Alpha Wire 2844/7 GR001

Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg, Copper, Green, 250V; Jacket Material Alpha Wire - 02F9575 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg, Copper, Green, 250V; Jacket Material Alpha Wire
02F9575
Hook Up Wire, 1000Ft, 24Awg, Copper, Green, 250V; Jacket Material Alpha Wire 02F9575
HOOK UP WIRE, 1000FT, 24AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9575
Product Name Hook Up Wire, 1000Ft, 24Awg, Copper, Green, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details