Alpha Wire Hook Up Wire 2844/7 BK005

Description
Alpha Wire 2844/7 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 2844/7 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8788402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788402
Hook Up Wire 8788402
Alpha Wire 2844/7 BK005 Hook Up Wire

Alpha Wire 2844/7 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 2844/7 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2844/7 BK005
Hook-up Wire 2844/7 BK005
100' BLK TEFLON HOOK-UP W

100' BLK TEFLON HOOK-UP W

Buy Now
2844/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft - ALP2844/7-BK005 - Lapp Tannehill
Savage, MN, United States
2844/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft
ALP2844/7-BK005
2844/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft ALP2844/7-BK005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2844/7 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/7 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2844/7 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/7 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 24 AWG; 7/32; 0.006 in.;0.036 in.; -60 degC; 250 V; Black - 70135024 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.006 in.;0.036 in.; -60 degC; 250 V; Black
70135024
Wire, Hook-Up; 24 AWG; 7/32; 0.006 in.;0.036 in.; -60 degC; 250 V; Black 70135024
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8788402 2844/7 BK005 ALP2844/7-BK005 70135024
Product Name Hook Up Wire Hook-up Wire 2844/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft Wire, Hook-Up; 24 AWG; 7/32; 0.006 in.;0.036 in.; -60 degC; 250 V; Black
Nominal Diameter 0.0358 inch (0.9100 mm) 0.0360 inch (0.9144 mm)
Wire Conductor Copper Copper Copper
North American 24 AWG 24 AWG 24 AWG
International 0.2300 mm² (3.57E-4 in²)
Stranding Type 11871
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 172013-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 139111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details