Alpha Wire Hook-up Wire 2844/7 BK001

Description
2844/7 BLACK 1000 FT
Request a Quote
Description
2844/7 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2844/7 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2844/7 BK001
Hook-up Wire 2844/7 BK001
2844/7 BLACK 1000 FT

2844/7 BLACK 1000 FT

Buy Now
Wire, Hook-Up; 24 AWG; 7/32; 0.006 in.;0.036 in.; -60 degC; 250 V; Black - 70135383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.006 in.;0.036 in.; -60 degC; 250 V; Black
70135383
Wire, Hook-Up; 24 AWG; 7/32; 0.006 in.;0.036 in.; -60 degC; 250 V; Black 70135383
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2844/7 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Black - 1000ft - ALP2844/7-BK001 - Lapp Tannehill
Savage, MN, United States
2844/7 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Black - 1000ft
ALP2844/7-BK001
2844/7 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Black - 1000ft ALP2844/7-BK001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 250V, Black, 1000ft, 2844/7 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/7 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 250V, Black, 1000ft, 2844/7 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/7 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2844/7 BK001 70135383 ALP2844/7-BK001
Product Name Hook-up Wire Wire, Hook-Up; 24 AWG; 7/32; 0.006 in.;0.036 in.; -60 degC; 250 V; Black 2844/7 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 250V - Black - 1000ft
Approvals MIL-W-16878E CA Prop 65 NEMA HP3-ETXBEB
Rated Voltage 250 volts 250 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Wire Insulation Tetrafluoroethylene Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 165856-002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 16-66544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details