Alpha Wire Hook Up Wire 2844/19 YL005

Description
Alpha Wire 2844/19 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 2844/19 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8788477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788477
Hook Up Wire 8788477
Alpha Wire 2844/19 YL005 Hook Up Wire

Alpha Wire 2844/19 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 2844/19 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2844/19 YL005
Hook-up Wire 2844/19 YL005
2844/19 YELLOW 100 FT

2844/19 YELLOW 100 FT

Buy Now
Wire, Hook-Up; 24 AWG; 19/36; 0.006 in.; 0.037 in.; -60 degC; 250 V; Yellow - 70135037 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 19/36; 0.006 in.; 0.037 in.; -60 degC; 250 V; Yellow
70135037
Wire, Hook-Up; 24 AWG; 19/36; 0.006 in.; 0.037 in.; -60 degC; 250 V; Yellow 70135037
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2844/19 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft - ALP2844/19-YL005 - Lapp Tannehill
Savage, MN, United States
2844/19 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft
ALP2844/19-YL005
2844/19 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft ALP2844/19-YL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2844/19 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2844/19 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8788477 2844/19 YL005 70135037 ALP2844/19-YL005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 24 AWG; 19/36; 0.006 in.; 0.037 in.; -60 degC; 250 V; Yellow 2844/19 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft
Nominal Diameter 0.0358 inch (0.9100 mm) 0.0360 inch (0.9144 mm)
Wire Conductor Copper Copper Copper
North American 24 AWG 24 AWG 24 AWG
International 0.2400 mm² (3.72E-4 in²)
Stranding Type 19/36
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1217833001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details