HOOK UP WIRE, 1000FT, 24AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F9596 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |