Alpha Wire Hook-up Wire 2844/19 YL001

Description
2844/19 YELLOW 1000 FT
Request a Quote
Description
2844/19 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2844/19 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2844/19 YL001
Hook-up Wire 2844/19 YL001
2844/19 YELLOW 1000 FT

2844/19 YELLOW 1000 FT

Buy Now
2844/19 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft - ALP2844/19-YL001 - Lapp Tannehill
Savage, MN, United States
2844/19 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft
ALP2844/19-YL001
2844/19 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft ALP2844/19-YL001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 1000ft, 2844/19 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/19 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 1000ft, 2844/19 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/19 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2844/19 YL001 ALP2844/19-YL001
Product Name Hook-up Wire 2844/19 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBEE
Rated Voltage 250 volts
Nominal Diameter 0.0360 inch (0.9144 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Primary Wire - 1115683001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details