Alpha Wire Hook-up Wire 2844/19 VI001

Description
2844/19 VIOLET 1000 FT
Request a Quote
Description
2844/19 VIOLET 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2844/19 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2844/19 VI001
Hook-up Wire 2844/19 VI001
2844/19 VIOLET 1000 FT

2844/19 VIOLET 1000 FT

Buy Now
2844/19 VI001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Violet - 1000ft - ALP2844/19-VI001 - Lapp Tannehill
Savage, MN, United States
2844/19 VI001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Violet - 1000ft
ALP2844/19-VI001
2844/19 VI001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Violet - 1000ft ALP2844/19-VI001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 250V, Violet, 1000ft, 2844/19 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/19 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 250V, Violet, 1000ft, 2844/19 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/19 VI001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 24 AWG; 19/36; 0.006 in.; 0.037 in.; -60 degC; 250 V; Violet - 70135391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 19/36; 0.006 in.; 0.037 in.; -60 degC; 250 V; Violet
70135391
Wire, Hook-Up; 24 AWG; 19/36; 0.006 in.; 0.037 in.; -60 degC; 250 V; Violet 70135391
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2844/19 VI001 ALP2844/19-VI001 70135391
Product Name Hook-up Wire 2844/19 VI001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Violet - 1000ft Wire, Hook-Up; 24 AWG; 19/36; 0.006 in.; 0.037 in.; -60 degC; 250 V; Violet
Approvals CA Prop 65 NEMA HP3-ETXBEE MIL-W-16878E
Rated Voltage 250 volts 250 volts
Nominal Diameter 0.0360 inch (0.9144 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details