Alpha Wire Hook Up Wire, 1000Ft, 24Awg, Copper, Red, 250V; Jacket Material Alpha Wire 2844/19 RD001

Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg, Copper, Red, 250V; Jacket Material Alpha Wire - 02F9594 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg, Copper, Red, 250V; Jacket Material Alpha Wire
02F9594
Hook Up Wire, 1000Ft, 24Awg, Copper, Red, 250V; Jacket Material Alpha Wire 02F9594
HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9594
Product Name Hook Up Wire, 1000Ft, 24Awg, Copper, Red, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details