Alpha Wire Hook-up Wire 2844/19 RD001

Description
2844/19 RED 1000 FT
Request a Quote
Description
2844/19 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2844/19 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2844/19 RD001
Hook-up Wire 2844/19 RD001
2844/19 RED 1000 FT

2844/19 RED 1000 FT

Buy Now
2844/19 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft - ALP2844/19-RD001 - Lapp Tannehill
Savage, MN, United States
2844/19 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft
ALP2844/19-RD001
2844/19 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft ALP2844/19-RD001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 250V, Red, 1000ft, 2844/19 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/19 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 250V, Red, 1000ft, 2844/19 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2844/19 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBEE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2844/19 RD001 ALP2844/19-RD001
Product Name Hook-up Wire 2844/19 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBEE
Rated Voltage 250 volts
Nominal Diameter 0.0360 inch (0.9144 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details