Alpha Wire Hook Up Wire, 1000Ft, 24Awg, Copper, Brown, 250V; Jacket Material Alpha Wire 2844/19 BR001

Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg, Copper, Brown, 250V; Jacket Material Alpha Wire - 02F9598 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg, Copper, Brown, 250V; Jacket Material Alpha Wire
02F9598
Hook Up Wire, 1000Ft, 24Awg, Copper, Brown, 250V; Jacket Material Alpha Wire 02F9598
HOOK UP WIRE, 1000FT, 24AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9598
Product Name Hook Up Wire, 1000Ft, 24Awg, Copper, Brown, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details