Alpha Wire Hook-up Wire 2843/7 YL005

Description
100' YEL TEFLON HOOK-UP W
Request a Quote
Description
100' YEL TEFLON HOOK-UP W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/7 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/7 YL005
Hook-up Wire 2843/7 YL005
100' YEL TEFLON HOOK-UP W

100' YEL TEFLON HOOK-UP W

Buy Now
2843/7 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft - ALP2843/7-YL005 - Lapp Tannehill
Savage, MN, United States
2843/7 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft
ALP2843/7-YL005
2843/7 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft ALP2843/7-YL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2843/7 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/7 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2843/7 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/7 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2843/7 YL005 ALP2843/7-YL005
Product Name Hook-up Wire 2843/7 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft
Wire Insulation Teflon Teflon; PTFE
Approvals CA Prop 65 NEMA HP3-ETXBDB
Rated Voltage 250 volts
Nominal Diameter 0.0310 inch (0.7874 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 048586-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Rulan Insulated Hi-voltage Lead Wire, Unshielded - 1821 / 1822 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 10000 to 60000 volts
Nominal Diameter 0.1200 to 0.3090 inch (3.05 to 7.85 mm)
View Details