Alpha Wire Hook-up Wire 2843/7 WH005

Description
2843/7 WHITE 100 FT
Request a Quote
Description
2843/7 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/7 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/7 WH005
Hook-up Wire 2843/7 WH005
2843/7 WHITE 100 FT

2843/7 WHITE 100 FT

Buy Now
Hook Up Wire - 8788376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788376
Hook Up Wire 8788376
Alpha Wire 2843/7 WH005 Hook Up Wire

Alpha Wire 2843/7 WH005 Hook Up Wire

Supplier's Site
2843/7 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - White - 100ft - ALP2843/7-WH005 - Lapp Tannehill
Savage, MN, United States
2843/7 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - White - 100ft
ALP2843/7-WH005
2843/7 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - White - 100ft ALP2843/7-WH005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 250V, White, 100ft, 2843/7 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/7 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 250V, White, 100ft, 2843/7 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/7 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; White - 70134993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; White
70134993
Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; White 70134993
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2843/7 WH005 8788376 ALP2843/7-WH005 70134993
Product Name Hook-up Wire Hook Up Wire 2843/7 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - White - 100ft Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; White
Nominal Diameter 0.0311 inch (0.7900 mm) 0.0310 inch (0.7874 mm)
Wire Conductor Copper Copper Copper
North American 26 AWG 26 AWG 26 AWG
International 0.1400 mm² (2.17E-4 in²)
Stranding Type 12601
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details