Alpha Wire Hook Up Wire 2843/7 RD005

Description
Alpha Wire 2843/7 RD005 Hook Up Wire
Request a Quote
Description
Alpha Wire 2843/7 RD005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8788360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788360
Hook Up Wire 8788360
Alpha Wire 2843/7 RD005 Hook Up Wire

Alpha Wire 2843/7 RD005 Hook Up Wire

Supplier's Site
Hook-up Wire - 2843/7 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/7 RD005
Hook-up Wire 2843/7 RD005
100' RED TEFLON HOOK-UP W

100' RED TEFLON HOOK-UP W

Buy Now
2843/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft - ALP2843/7-RD005 - Lapp Tannehill
Savage, MN, United States
2843/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft
ALP2843/7-RD005
2843/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft ALP2843/7-RD005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 250V, Red, 100ft, 2843/7 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/7 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 250V, Red, 100ft, 2843/7 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/7 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; Red - 70134995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; Red
70134995
Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; Red 70134995
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8788360 2843/7 RD005 ALP2843/7-RD005 70134995
Product Name Hook Up Wire Hook-up Wire 2843/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; Red
Nominal Diameter 0.0311 inch (0.7900 mm) 0.0310 inch (0.7874 mm)
Wire Conductor Copper Copper Copper
North American 26 AWG 26 AWG 26 AWG
International 0.1400 mm² (2.17E-4 in²)
Stranding Type 12601
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0359593001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1853958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details