Alpha Wire Hook Up Wire, 1000Ft, 26Awg, Copper, Blue, 250V; Jacket Material Alpha Wire 2843/7 BL001

Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg, Copper, Blue, 250V; Jacket Material Alpha Wire - 02F9537 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg, Copper, Blue, 250V; Jacket Material Alpha Wire
02F9537
Hook Up Wire, 1000Ft, 26Awg, Copper, Blue, 250V; Jacket Material Alpha Wire 02F9537
HOOK UP WIRE, 1000FT, 26AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9537
Product Name Hook Up Wire, 1000Ft, 26Awg, Copper, Blue, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers