Alpha Wire Hook-up Wire 2843/7 BK005

Description
100' BLK TEFLON HOOK-UP W
Request a Quote
Description
100' BLK TEFLON HOOK-UP W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/7 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/7 BK005
Hook-up Wire 2843/7 BK005
100' BLK TEFLON HOOK-UP W

100' BLK TEFLON HOOK-UP W

Buy Now
2843/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft - ALP2843/7-BK005 - Lapp Tannehill
Savage, MN, United States
2843/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft
ALP2843/7-BK005
2843/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft ALP2843/7-BK005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2843/7 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/7 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2843/7 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/7 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; Black - 70134994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; Black
70134994
Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; Black 70134994
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2843/7 BK005 ALP2843/7-BK005 70134994
Product Name Hook-up Wire 2843/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft Wire, Hook-Up; 26 AWG; 7/34; 0.006 in.;0.031 in.; -60 degC; 250 V; Black
Wire Insulation Teflon Teflon; PTFE Tetrafluoroethylene
Approvals CA Prop 65 NEMA HP3-ETXBDB MIL-W-16878E
Rated Voltage 250 volts 250 volts
Nominal Diameter 0.0310 inch (0.7874 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1526013001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 22 AWG
View Details
Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
Hook Up Wire - 139076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details