Alpha Wire Hook Up Wire, 100Ft, 26Awg, Copper, White, 250V; Jacket Material Alpha Wire 2843/19 WH005

Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg, Copper, White, 250V; Jacket Material Alpha Wire - 86K9023 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg, Copper, White, 250V; Jacket Material Alpha Wire
86K9023
Hook Up Wire, 100Ft, 26Awg, Copper, White, 250V; Jacket Material Alpha Wire 86K9023
HOOK UP WIRE, 100FT, 26AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9023
Product Name Hook Up Wire, 100Ft, 26Awg, Copper, White, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6040A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details