Alpha Wire Hook-up Wire 2843/19 VI005

Description
2843/19 VIOLET 100 FT
Request a Quote
Description
2843/19 VIOLET 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/19 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/19 VI005
Hook-up Wire 2843/19 VI005
2843/19 VIOLET 100 FT

2843/19 VIOLET 100 FT

Buy Now
2843/19 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Violet - 100ft - ALP2843/19-VI005 - Lapp Tannehill
Savage, MN, United States
2843/19 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Violet - 100ft
ALP2843/19-VI005
2843/19 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Violet - 100ft ALP2843/19-VI005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 250V, Violet, 100ft, 2843/19 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/19 VI005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 250V, Violet, 100ft, 2843/19 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/19 VI005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 26 AWG; 19/38; 0.006 in.; 0.032 in.; -60 degC; 250 V; Violet - 70135002 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 19/38; 0.006 in.; 0.032 in.; -60 degC; 250 V; Violet
70135002
Wire, Hook-Up; 26 AWG; 19/38; 0.006 in.; 0.032 in.; -60 degC; 250 V; Violet 70135002
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2843/19 VI005 ALP2843/19-VI005 70135002
Product Name Hook-up Wire 2843/19 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Violet - 100ft Wire, Hook-Up; 26 AWG; 19/38; 0.006 in.; 0.032 in.; -60 degC; 250 V; Violet
Approvals CA Prop 65 NEMA HP3-ETXBDE MIL-W-16878E
Rated Voltage 250 volts 250 volts
Nominal Diameter 0.0310 inch (0.7874 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 118819-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details