Alpha Wire Hook Up Wire, 100Ft, 26Awg, Copper, Brown, 250V; Jacket Material Alpha Wire 2843/19 BR005

Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg, Copper, Brown, 250V; Jacket Material Alpha Wire - 02F9548 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg, Copper, Brown, 250V; Jacket Material Alpha Wire
02F9548
Hook Up Wire, 100Ft, 26Awg, Copper, Brown, 250V; Jacket Material Alpha Wire 02F9548
HOOK UP WIRE, 100FT, 26AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9548
Product Name Hook Up Wire, 100Ft, 26Awg, Copper, Brown, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details