Alpha Wire Hook Up Wire, 100Ft, 26Awg, Copper, Blue, 250V; Jacket Material Alpha Wire 2843/19 BL005

Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg, Copper, Blue, 250V; Jacket Material Alpha Wire - 02F9547 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg, Copper, Blue, 250V; Jacket Material Alpha Wire
02F9547
Hook Up Wire, 100Ft, 26Awg, Copper, Blue, 250V; Jacket Material Alpha Wire 02F9547
HOOK UP WIRE, 100FT, 26AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9547
Product Name Hook Up Wire, 100Ft, 26Awg, Copper, Blue, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
Cable Assembly - 6811A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details