Alpha Wire Hook-up Wire 2843/19 BK005

Description
2843/19 BLACK 100 FT
Request a Quote
Description
2843/19 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/19 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/19 BK005
Hook-up Wire 2843/19 BK005
2843/19 BLACK 100 FT

2843/19 BLACK 100 FT

Buy Now
Wire, Hook-Up; 26 AWG; 19/38; 0.006 in.; 0.032 in.; -60 degC; 250 V ; Black - 70135004 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 19/38; 0.006 in.; 0.032 in.; -60 degC; 250 V ; Black
70135004
Wire, Hook-Up; 26 AWG; 19/38; 0.006 in.; 0.032 in.; -60 degC; 250 V ; Black 70135004
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2843/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft - ALP2843/19-BK005 - Lapp Tannehill
Savage, MN, United States
2843/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft
ALP2843/19-BK005
2843/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft ALP2843/19-BK005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2843/19 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/19 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2843/19 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/19 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.031 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2843/19 BK005 70135004 ALP2843/19-BK005
Product Name Hook-up Wire Wire, Hook-Up; 26 AWG; 19/38; 0.006 in.; 0.032 in.; -60 degC; 250 V ; Black 2843/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft
Approvals MIL-W-16878E CA Prop 65 NEMA HP3-ETXBDE
Rated Voltage 250 volts 250 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Wire Insulation Tetrafluoroethylene Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 023917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details