Alpha Wire Hook Up Wire, 1000Ft, 26Awg, Copper, Black, 250V; Jacket Material Alpha Wire 2843/19 BK001

Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, BLACK, 250V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, BLACK, 250V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg, Copper, Black, 250V; Jacket Material Alpha Wire - 02F9553 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg, Copper, Black, 250V; Jacket Material Alpha Wire
02F9553
Hook Up Wire, 1000Ft, 26Awg, Copper, Black, 250V; Jacket Material Alpha Wire 02F9553
HOOK UP WIRE, 1000FT, 26AWG, COPPER, BLACK, 250V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG, COPPER, BLACK, 250V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9553
Product Name Hook Up Wire, 1000Ft, 26Awg, Copper, Black, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-62-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details