Alpha Wire Hook-up Wire 2843/1 YL001

Description
2843/1 YELLOW 1000 FT
Request a Quote
Description
2843/1 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/1 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/1 YL001
Hook-up Wire 2843/1 YL001
2843/1 YELLOW 1000 FT

2843/1 YELLOW 1000 FT

Buy Now
2843/1 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Yellow - 1000ft - ALP2843/1-YL001 - Lapp Tannehill
Savage, MN, United States
2843/1 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Yellow - 1000ft
ALP2843/1-YL001
2843/1 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Yellow - 1000ft ALP2843/1-YL001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, Solid Conductor, Silver Coated Copper, 250V, Yellow, 1000ft, 2843/1 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/1 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.028 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, Solid Conductor, Silver Coated Copper, 250V, Yellow, 1000ft, 2843/1 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/1 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.028 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2843/1 YL001 ALP2843/1-YL001
Product Name Hook-up Wire 2843/1 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Yellow - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBDA
Rated Voltage 250 volts
Nominal Diameter 0.0280 inch (0.7112 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 017227-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - CZ 1320 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details