Alpha Wire Hook Up Wire, 1000Ft, 26Awg, Copper, Purple, 250V; Jacket Material Alpha Wire 2843/1 VI001

Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg, Copper, Purple, 250V; Jacket Material Alpha Wire - 85K9717 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg, Copper, Purple, 250V; Jacket Material Alpha Wire
85K9717
Hook Up Wire, 1000Ft, 26Awg, Copper, Purple, 250V; Jacket Material Alpha Wire 85K9717
HOOK UP WIRE, 1000FT, 26AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9717
Product Name Hook Up Wire, 1000Ft, 26Awg, Copper, Purple, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details