Alpha Wire Hook Up Wire, 1000Ft, 26Awg, Copper, Gray, 250V; Jacket Material Alpha Wire 2843/1 SL001

Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg, Copper, Gray, 250V; Jacket Material Alpha Wire - 85K9716 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg, Copper, Gray, 250V; Jacket Material Alpha Wire
85K9716
Hook Up Wire, 1000Ft, 26Awg, Copper, Gray, 250V; Jacket Material Alpha Wire 85K9716
HOOK UP WIRE, 1000FT, 26AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9716
Product Name Hook Up Wire, 1000Ft, 26Awg, Copper, Gray, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details