Alpha Wire Hook Up Wire, 100Ft, 26Awg, Copper, Green, 250V; Jacket Material Alpha Wire 2843/1 GR005

Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg, Copper, Green, 250V; Jacket Material Alpha Wire - 89K8117 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg, Copper, Green, 250V; Jacket Material Alpha Wire
89K8117
Hook Up Wire, 100Ft, 26Awg, Copper, Green, 250V; Jacket Material Alpha Wire 89K8117
HOOK UP WIRE, 100FT, 26AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.126mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8117
Product Name Hook Up Wire, 100Ft, 26Awg, Copper, Green, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details