Alpha Wire Hook-up Wire 2843/1 BR005

Description
2843/1 BROWN 100 FT
Request a Quote
Description
2843/1 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2843/1 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2843/1 BR005
Hook-up Wire 2843/1 BR005
2843/1 BROWN 100 FT

2843/1 BROWN 100 FT

Buy Now
2843/1 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Brown - 100ft - ALP2843/1-BR005 - Lapp Tannehill
Savage, MN, United States
2843/1 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Brown - 100ft
ALP2843/1-BR005
2843/1 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Brown - 100ft ALP2843/1-BR005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, Solid Conductor, Silver Coated Copper, 250V, Brown, 100ft, 2843/1 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/1 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.028 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 26 AWG, Solid Conductor, Silver Coated Copper, 250V, Brown, 100ft, 2843/1 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2843/1 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.028 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBDA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2843/1 BR005 ALP2843/1-BR005
Product Name Hook-up Wire 2843/1 BR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 26 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Brown - 100ft
Approvals CA Prop 65 NEMA HP3-ETXBDA
Rated Voltage 250 volts
Nominal Diameter 0.0280 inch (0.7112 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1282473001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - CZ 1105 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details