Alpha Wire Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire 2842/7 VI005

Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire - 02F9491 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire
02F9491
Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire 02F9491
HOOK UP WIRE, 100FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9491
Product Name Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details