Alpha Wire Hook Up Wire, 1000Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire 2842/7 VI001

Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire - 89K8116 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire
89K8116
Hook Up Wire, 1000Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire 89K8116
HOOK UP WIRE, 1000FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8116
Product Name Hook Up Wire, 1000Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details