Alpha Wire Hook-up Wire 2842/7 SL005

Description
2842/7 SLATE 100 FT
Request a Quote
Description
2842/7 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2842/7 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/7 SL005
Hook-up Wire 2842/7 SL005
2842/7 SLATE 100 FT

2842/7 SLATE 100 FT

Buy Now
Wire, Hook-Up; 28 AWG; 7/36; 0.006 in.;0.027 in.; -60 degC; 250 V; Slate - 70134970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; 7/36; 0.006 in.;0.027 in.; -60 degC; 250 V; Slate
70134970
Wire, Hook-Up; 28 AWG; 7/36; 0.006 in.;0.027 in.; -60 degC; 250 V; Slate 70134970
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2842/7 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft - ALP2842/7-SL005 - Lapp Tannehill
Savage, MN, United States
2842/7 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft
ALP2842/7-SL005
2842/7 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft ALP2842/7-SL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 250V, Gray, 100ft, 2842/7 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 250V, Gray, 100ft, 2842/7 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/7 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2842/7 SL005 70134970 ALP2842/7-SL005
Product Name Hook-up Wire Wire, Hook-Up; 28 AWG; 7/36; 0.006 in.;0.027 in.; -60 degC; 250 V; Slate 2842/7 SL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Gray - 100ft
Approvals MIL-W-16878E CA Prop 65 NEMA HP3-ETXBCB
Rated Voltage 250 volts 250 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Wire Insulation Tetrafluoroethylene Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 172457-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details