Alpha Wire Hook-up Wire 2842/7 BL005

Description
100' BLUE TEFLON HOOK-UP
Request a Quote
Description
100' BLUE TEFLON HOOK-UP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2842/7 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/7 BL005
Hook-up Wire 2842/7 BL005
100' BLUE TEFLON HOOK-UP

100' BLUE TEFLON HOOK-UP

Buy Now
Wire, Hook-Up; 28 AWG; 7/36; 0.006 in.;0.027 in.; -60 degC; 250 V; Blue - 70134968 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; 7/36; 0.006 in.;0.027 in.; -60 degC; 250 V; Blue
70134968
Wire, Hook-Up; 28 AWG; 7/36; 0.006 in.;0.027 in.; -60 degC; 250 V; Blue 70134968
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2842/7 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Blue - 100ft - ALP2842/7-BL005 - Lapp Tannehill
Savage, MN, United States
2842/7 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Blue - 100ft
ALP2842/7-BL005
2842/7 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Blue - 100ft ALP2842/7-BL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 250V, Blue, 100ft, 2842/7 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/7 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 250V, Blue, 100ft, 2842/7 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/7 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2842/7 BL005 70134968 ALP2842/7-BL005
Product Name Hook-up Wire Wire, Hook-Up; 28 AWG; 7/36; 0.006 in.;0.027 in.; -60 degC; 250 V; Blue 2842/7 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Blue - 100ft
Wire Insulation Teflon Tetrafluoroethylene Teflon; PTFE
Approvals MIL-W-16878E CA Prop 65 NEMA HP3-ETXBCB
Rated Voltage 250 volts 250 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 0712673001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details