Alpha Wire 2842/7 BK005 Hook Up Wire
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2842/7 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/7 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCB MIL-SPEC : MIL-W-16878E Type ET
| RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 8788288 | 2842/7 BK005 | 70134964 | ALP2842/7-BK005 |
| Product Name | Hook Up Wire | Hook-up Wire | Wire, Hook-Up; 28 AWG; 7/36; 0.006 in.;0.027 in.; -60 degC; 250 V; Black | 2842/7 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft |
| Nominal Diameter | 0.0272 inch (0.6900 mm) | 0.0270 inch (0.6858 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| North American | 28 AWG | 28 AWG | 28 AWG | |
| International | 0.0900 mm² (1.40E-4 in²) | |||
| Stranding Type | 13332 |