Alpha Wire Hook Up Wire, 100Ft, 28Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire 2842/19 YL005

Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 100-foot length of 28 AWG copper wire with a yellow PTFE jacket, rated for 250 VRMS. It features a temperature range of -60 to 200°C and complies with military specifications MIL-W-16878/6 (Type ET) and NEMA HP3-ETXBCE. The wire has a nominal conductor resistance of 58 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. It meets the requirements of the EU RoHS Directive and California Proposition 65, ensuring it does not contain hazardous substances above specified limits. The wire is suitable for various applications requiring reliable electrical connections in a range of environmental conditions.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 100-foot length of 28 AWG copper wire with a yellow PTFE jacket, rated for 250 VRMS. It features a temperature range of -60 to 200°C and complies with military specifications MIL-W-16878/6 (Type ET) and NEMA HP3-ETXBCE. The wire has a nominal conductor resistance of 58 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. It meets the requirements of the EU RoHS Directive and California Proposition 65, ensuring it does not contain hazardous substances above specified limits. The wire is suitable for various applications requiring reliable electrical connections in a range of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 28Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire - 02F9506 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire
02F9506
Hook Up Wire, 100Ft, 28Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire 02F9506
HOOK UP WIRE, 100FT, 28AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9506
Product Name Hook Up Wire, 100Ft, 28Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details