Alpha Wire Single Conductor Cables (Hook-Up Wire) 2842/19 WH005

Description
HOOK-UP STRND 28AWG WHT 100'
Datasheet
Description
HOOK-UP STRND 28AWG WHT 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 2842/19 WH005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
2842/19 WH005
Single Conductor Cables (Hook-Up Wire) 2842/19 WH005
HOOK-UP STRND 28AWG WHT 100'

HOOK-UP STRND 28AWG WHT 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 28Awg, Copper, White, 250V; Jacket Material Alpha Wire - 06M3911 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg, Copper, White, 250V; Jacket Material Alpha Wire
06M3911
Hook Up Wire, 100Ft, 28Awg, Copper, White, 250V; Jacket Material Alpha Wire 06M3911
HOOK UP WIRE, 100FT, 28AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2842/19 WH005 06M3911
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 28Awg, Copper, White, 250V; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details