Manufacturer: Alpha Wire
Win Source Part Number: 906152-2842/19 RD005
Series: MIL-W-16878/6 Type ET
Operating Temperature Range: -60°C ~ 200°C
Features: 28 AWG Hook-Up Wire 19/40 Red 250V 100.0' (30.5m)
Package: Spool
Family Name: 2842/19
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Other Part Number: 2842/19RD005, 2842/19 RD005-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906152-2842/19 RD005 |
| Product Name | Unclassified - 2842/19 RD005 |