HOOK UP WIRE, 100FT, 28AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F9509 |
| Product Name | Hook Up Wire, 100Ft, 28Awg, Copper, Orange, 250V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |