Alpha Wire Hook Up Wire, 1000Ft, 28Awg, Copper, Orange, 250V; Jacket Material Alpha Wire 2842/19 OR001

Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg, Copper, Orange, 250V; Jacket Material Alpha Wire - 85K9711 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg, Copper, Orange, 250V; Jacket Material Alpha Wire
85K9711
Hook Up Wire, 1000Ft, 28Awg, Copper, Orange, 250V; Jacket Material Alpha Wire 85K9711
HOOK UP WIRE, 1000FT, 28AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9711
Product Name Hook Up Wire, 1000Ft, 28Awg, Copper, Orange, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details