Alpha Wire Hook Up Wire, 1000Ft, 28Awg, Copper, Blue, 250V; Jacket Material Alpha Wire 2842/19 BL001

Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg, Copper, Blue, 250V; Jacket Material Alpha Wire - 02F9517 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg, Copper, Blue, 250V; Jacket Material Alpha Wire
02F9517
Hook Up Wire, 1000Ft, 28Awg, Copper, Blue, 250V; Jacket Material Alpha Wire 02F9517
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG, COPPER, BLUE, 250V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.093mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9517
Product Name Hook Up Wire, 1000Ft, 28Awg, Copper, Blue, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details