Alpha Wire Hook Up Wire 2842/19 BK005

Description
Alpha Wire 2842/19 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 2842/19 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8788326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788326
Hook Up Wire 8788326
Alpha Wire 2842/19 BK005 Hook Up Wire

Alpha Wire 2842/19 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 2842/19 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/19 BK005
Hook-up Wire 2842/19 BK005
2842/19 BLACK 100 FT

2842/19 BLACK 100 FT

Buy Now
2842/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft - ALP2842/19-BK005 - Lapp Tannehill
Savage, MN, United States
2842/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft
ALP2842/19-BK005
2842/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft ALP2842/19-BK005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 19/40 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2842/19 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/19 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCE MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, 19/40 Stranded Conductor, Silver Coated Copper, 250V, Black, 100ft, 2842/19 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/19 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCE MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 28 AWG; 19/40; 0.006 in.; 0.027 in.; -60 degC; 250 V; Black - 70134974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; 19/40; 0.006 in.; 0.027 in.; -60 degC; 250 V; Black
70134974
Wire, Hook-Up; 28 AWG; 19/40; 0.006 in.; 0.027 in.; -60 degC; 250 V; Black 70134974
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8788326 2842/19 BK005 ALP2842/19-BK005 70134974
Product Name Hook Up Wire Hook-up Wire 2842/19 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - 19/40 Stranded Conductor -Silver Coated Copper - 250V - Black - 100ft Wire, Hook-Up; 28 AWG; 19/40; 0.006 in.; 0.027 in.; -60 degC; 250 V; Black
Nominal Diameter 0.0272 inch (0.6900 mm) 0.0270 inch (0.6858 mm)
Wire Conductor Copper Copper Copper
North American 28 AWG 28 AWG 28 AWG
International 0.0900 mm² (1.40E-4 in²)
Stranding Type 19/40
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 148968-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Rulan Insulated Hi-voltage Lead Wire, Unshielded - 1821 / 1822 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 10000 to 60000 volts
Nominal Diameter 0.1200 to 0.3090 inch (3.05 to 7.85 mm)
View Details