Alpha Wire Hook Up Wire, 100Ft, 28Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire 2842/1 YL005

Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 28Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire - 02F9386 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire
02F9386
Hook Up Wire, 100Ft, 28Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire 02F9386
HOOK UP WIRE, 100FT, 28AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9386
Product Name Hook Up Wire, 100Ft, 28Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6091A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details