Alpha Wire Hook Up Wire 2842/1 WH005

Description
Alpha Wire 2842/1 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 2842/1 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2780013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2780013
Hook Up Wire 2780013
Alpha Wire 2842/1 WH005 Hook Up Wire

Alpha Wire 2842/1 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 2842/1 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/1 WH005
Hook-up Wire 2842/1 WH005
2842/1 WHITE 100 FT

2842/1 WHITE 100 FT

Buy Now
Wire, Hook-Up; 28 AWG; Solid; 0.006 in.; 0.025 in.; -60 degC; 250 V; White - 70134983 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; Solid; 0.006 in.; 0.025 in.; -60 degC; 250 V; White
70134983
Wire, Hook-Up; 28 AWG; Solid; 0.006 in.; 0.025 in.; -60 degC; 250 V; White 70134983
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2842/1 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - White - 100ft - ALP2842/1-WH005 - Lapp Tannehill
Savage, MN, United States
2842/1 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - White - 100ft
ALP2842/1-WH005
2842/1 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - White - 100ft ALP2842/1-WH005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, Solid Conductor, Silver Coated Copper, 250V, White, 100ft, 2842/1 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/1 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.025 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, Solid Conductor, Silver Coated Copper, 250V, White, 100ft, 2842/1 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/1 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.025 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2780013 2842/1 WH005 70134983 ALP2842/1-WH005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 28 AWG; Solid; 0.006 in.; 0.025 in.; -60 degC; 250 V; White 2842/1 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - White - 100ft
North American 28 AWG 28 AWG 28 AWG
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7
Approvals MIL-W-16878E CA Prop 65 NEMA HP3-ETXBCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 000581-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - CZ 1174 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details