Alpha Wire Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire 2842/1 VI005

Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire - 86K7196 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire
86K7196
Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire 86K7196
HOOK UP WIRE, 100FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG, COPPER, PURPLE, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K7196
Product Name Hook Up Wire, 100Ft, 28Awg, Copper, Purple, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type HF plug connector
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details