Alpha Wire Hook Up Wire, 1000Ft, 28Awg, Copper, Red, 250V; Jacket Material Alpha Wire 2842/1 RD001

Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg, Copper, Red, 250V; Jacket Material Alpha Wire - 86K7197 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg, Copper, Red, 250V; Jacket Material Alpha Wire
86K7197
Hook Up Wire, 1000Ft, 28Awg, Copper, Red, 250V; Jacket Material Alpha Wire 86K7197
HOOK UP WIRE, 1000FT, 28AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG, COPPER, RED, 250V; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K7197
Product Name Hook Up Wire, 1000Ft, 28Awg, Copper, Red, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details