Alpha Wire Hook-up Wire 2842/1 GR005

Description
2842/1 GREEN 100 FT
Request a Quote
Description
2842/1 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2842/1 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/1 GR005
Hook-up Wire 2842/1 GR005
2842/1 GREEN 100 FT

2842/1 GREEN 100 FT

Buy Now
2842/1 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Green - 100ft - ALP2842/1-GR005 - Lapp Tannehill
Savage, MN, United States
2842/1 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Green - 100ft
ALP2842/1-GR005
2842/1 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Green - 100ft ALP2842/1-GR005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, Solid Conductor, Silver Coated Copper, 250V, Green, 100ft, 2842/1 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/1 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.025 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, Solid Conductor, Silver Coated Copper, 250V, Green, 100ft, 2842/1 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/1 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.025 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 28 AWG; Solid; 0.006 in.; 0.025 in.; -60 degC; 250 V; Green - 70134986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; Solid; 0.006 in.; 0.025 in.; -60 degC; 250 V; Green
70134986
Wire, Hook-Up; 28 AWG; Solid; 0.006 in.; 0.025 in.; -60 degC; 250 V; Green 70134986
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2842/1 GR005 ALP2842/1-GR005 70134986
Product Name Hook-up Wire 2842/1 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Green - 100ft Wire, Hook-Up; 28 AWG; Solid; 0.006 in.; 0.025 in.; -60 degC; 250 V; Green
Approvals CA Prop 65 NEMA HP3-ETXBCA MIL-W-16878E
Rated Voltage 250 volts 250 volts
Nominal Diameter 0.0250 inch (0.6350 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0756 inch (1.92 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1237123001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details