Alpha Wire Hook-up Wire 2842/1 BL005

Description
2842/1 BLUE 100 FT
Request a Quote
Description
2842/1 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2842/1 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2842/1 BL005
Hook-up Wire 2842/1 BL005
2842/1 BLUE 100 FT

2842/1 BLUE 100 FT

Buy Now
2842/1 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Blue - 100ft - ALP2842/1-BL005 - Lapp Tannehill
Savage, MN, United States
2842/1 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Blue - 100ft
ALP2842/1-BL005
2842/1 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Blue - 100ft ALP2842/1-BL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, Solid Conductor, Silver Coated Copper, 250V, Blue, 100ft, 2842/1 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/1 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.025 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 28 AWG, Solid Conductor, Silver Coated Copper, 250V, Blue, 100ft, 2842/1 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2842/1 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.025 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBCA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2842/1 BL005 ALP2842/1-BL005
Product Name Hook-up Wire 2842/1 BL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 28 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Blue - 100ft
Approvals CA Prop 65 NEMA HP3-ETXBCA
Rated Voltage 250 volts
Nominal Diameter 0.0250 inch (0.6350 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Stranded Hookup Wire - AS155-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 072439-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details