Alpha Wire Hook-up Wire 2841/7 WH001

Description
2841/7 WHITE 1000 FT
Request a Quote
Description
2841/7 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2841/7 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2841/7 WH001
Hook-up Wire 2841/7 WH001
2841/7 WHITE 1000 FT

2841/7 WHITE 1000 FT

Buy Now
Hook Up Wire - 2849947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2849947
Hook Up Wire 2849947
Alpha Wire 2841/7 WH001 Hook Up Wire

Alpha Wire 2841/7 WH001 Hook Up Wire

Supplier's Site
2841/7 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - White - 1000ft - ALP2841/7-WH001 - Lapp Tannehill
Savage, MN, United States
2841/7 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - White - 1000ft
ALP2841/7-WH001
2841/7 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - White - 1000ft ALP2841/7-WH001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 250V, White, 1000ft, 2841/7 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/7 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 250V, White, 1000ft, 2841/7 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/7 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 30 AWG; 7/38; 0.006 in.;0.024 in.; -60 degC; 250 V; White - 70135105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; 7/38; 0.006 in.;0.024 in.; -60 degC; 250 V; White
70135105
Wire, Hook-Up; 30 AWG; 7/38; 0.006 in.;0.024 in.; -60 degC; 250 V; White 70135105
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2841/7 WH001 2849947 ALP2841/7-WH001 70135105
Product Name Hook-up Wire Hook Up Wire 2841/7 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - White - 1000ft Wire, Hook-Up; 30 AWG; 7/38; 0.006 in.;0.024 in.; -60 degC; 250 V; White
Rated Temperature 200 C (392 F) -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Wire Conductor Copper Copper Copper
North American 30 AWG 30 AWG 30 AWG
Stranding Type 7
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details