Alpha Wire Hook-up Wire 2841/7 SL001

Description
2841/7 SLATE 1000 FT
Request a Quote
Description
2841/7 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2841/7 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2841/7 SL001
Hook-up Wire 2841/7 SL001
2841/7 SLATE 1000 FT

2841/7 SLATE 1000 FT

Buy Now
2841/7 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft - ALP2841/7-SL001 - Lapp Tannehill
Savage, MN, United States
2841/7 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft
ALP2841/7-SL001
2841/7 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft ALP2841/7-SL001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 250V, Gray, 1000ft, 2841/7 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/7 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 250V, Gray, 1000ft, 2841/7 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/7 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2841/7 SL001 ALP2841/7-SL001
Product Name Hook-up Wire 2841/7 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBBB
Rated Voltage 250 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 0872013001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 12 AWG
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details