Alpha Wire Hook Up Wire, 100Ft, 30Awg, Copper, Orange, 250V; Jacket Material Alpha Wire 2841/7 OR005

Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 30Awg, Copper, Orange, 250V; Jacket Material Alpha Wire - 86K7195 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 30Awg, Copper, Orange, 250V; Jacket Material Alpha Wire
86K7195
Hook Up Wire, 100Ft, 30Awg, Copper, Orange, 250V; Jacket Material Alpha Wire 86K7195
HOOK UP WIRE, 100FT, 30AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 30AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K7195
Product Name Hook Up Wire, 100Ft, 30Awg, Copper, Orange, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details